Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.48 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6ARB3481V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.48 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.48 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.48 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X3039 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.48 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X3039
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.48 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X3039
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.48 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 3.48 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3039
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 3.48 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details