Panasonic Res, 33K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB333V

Description
RES, 33K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0848 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0848
Res, 33K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0848
RES, 33K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 33K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:33kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W0848
Product Name Res, 33K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details