Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6ARB3092V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 30.9 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 30.9 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X3030 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X3030
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X3030
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 30.9 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 30.9 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3030
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 30.9 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1623506-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details