The Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, with a resistance value of 28 kΩ, is designed for high reliability applications. It has a power rating of 125 mW and operates within a category temperature range of -55 °C to +155 °C. The resistor features a tolerance of 0.1% and a maximum voltage rating of 100 V. It is RoHS compliant, ensuring it meets environmental standards. The product is suitable for applications requiring stable performance under high temperature and humidity conditions, with low current noise and excellent linearity. The resistor is packaged in a standard format for easy integration into various electronic designs.
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 28 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84X3022 |
| Product Name | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 28 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |