Panasonic Resistor ERA-6ARB243V

Description
RESISTOR, THIN FILM, SMD, 24 KOHMS, 100 V, 125 MW, 10 PPM, 1.25 X 0.5 X 2 MM, 0805, ERA-XA SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
RESISTOR, THIN FILM, SMD, 24 KOHMS, 100 V, 125 MW, 10 PPM, 1.25 X 0.5 X 2 MM, 0805, ERA-XA SERIES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor - 66872264 - Radwell International
Willingboro, NJ, United States
Resistor
66872264
Resistor 66872264
RESISTOR, THIN FILM, SMD, 24 KOHMS, 100 V, 125 MW, 10 PPM, 1.25 X 0.5 X 2 MM, 0805, ERA-XA SERIES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, THIN FILM, SMD, 24 KOHMS, 100 V, 125 MW, 10 PPM, 1.25 X 0.5 X 2 MM, 0805, ERA-XA SERIES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 24K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0842
Res, 24K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0842
RES, 24K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 24K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:24kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 66872264 50W0842
Product Name Resistor Res, 24K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Resistance Range 24000 ohms 24000 ohms
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details