Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 24.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6ARB2432V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 24.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 24.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 24.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X3014 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 24.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X3014
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 24.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X3014
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 24.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 24.3 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X3014
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 24.3 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details