Panasonic Res, 2K4, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB242V

Description
RES, 2K4, 0.1%, 0.125W, METAL FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 2K4, 0.1%, 0.125W, METAL FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K4, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K4, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0841
Res, 2K4, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0841
RES, 2K4, 0.1%, 0.125W, METAL FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K4, 0.1%, 0.125W, METAL FILM, 0805; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0885 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0885
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0885
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0841 57AK0885
Product Name Res, 2K4, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 2400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers