Panasonic Resistors - Chip Resistor - Surface Mount ERA-6ARB203V

Description
RES SMD 20K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 20K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6ARB203V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6ARB203V
Resistors - Chip Resistor - Surface Mount ERA-6ARB203V
RES SMD 20K OHM 0.1% 1/8W 0805

RES SMD 20K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 20K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0838 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0838
Res, 20K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0838
RES, 20K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 20K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0882 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0882
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0882
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-6ARB203V 50W0838 57AK0882
Product Name Resistors - Chip Resistor - Surface Mount Res, 20K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details