Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.87 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6ARB1871V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.87 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.87 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.87 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X2998 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.87 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X2998
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.87 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X2998
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.87 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.87 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 84X2998
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.87 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details