Panasonic Res, 18K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB183V

Description
RES, 18K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0836 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0836
Res, 18K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0836
RES, 18K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 18K, 0.1%, 0.125W, METAL FILM, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-6ARB183V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-6ARB183V
Chip Resistor - Surface Mount ERA-6ARB183V
RES 18K OHM 0.1% 1/8W 0805

RES 18K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W0836 ERA-6ARB183V
Product Name Res, 18K, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 18000 ohms 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details