Panasonic Resistors - Chip Resistor - Surface Mount ERA-6ARB152V

Description
RES SMD 1.5K OHM 0.1% 1/8W 0805
Datasheet
Description
RES SMD 1.5K OHM 0.1% 1/8W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-6ARB152V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-6ARB152V
Resistors - Chip Resistor - Surface Mount ERA-6ARB152V
RES SMD 1.5K OHM 0.1% 1/8W 0805

RES SMD 1.5K OHM 0.1% 1/8W 0805

Supplier's Site
Res, 1K5, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0831 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0831
Res, 1K5, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0831
RES, 1K5, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K5, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0877 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0877
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0877
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-6ARB152V 50W0831 57AK0877
Product Name Resistors - Chip Resistor - Surface Mount Res, 1K5, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details