Panasonic Chip Resistor - Surface Mount - ERA-6ARB1241V ERA-6ARB1241V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057532-ERA-6ARB1241 V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 1.24 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A1K24BTDF; ERA6ARB132V; 1676222-3; ERA-6ARB1131V; RN73C2A1K21BTDF; ERA-6AEB1241VERA6ARB 1241V; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057532-ERA-6ARB1241 V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 1.24 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A1K24BTDF; ERA6ARB132V; 1676222-3; ERA-6ARB1131V; RN73C2A1K21BTDF; ERA-6AEB1241VERA6ARB 1241V; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-6ARB1241V - 1057532-ERA-6ARB1241V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6ARB1241V
1057532-ERA-6ARB1241V
Chip Resistor - Surface Mount - ERA-6ARB1241V 1057532-ERA-6ARB1241V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057532-ERA-6ARB1241 V Packaging: Cut Tape Voltage Rating: 100 V Mounting: SMD (SMT) Tolerance: 0.1 % Temperature Coefficient: 10 ppm/°C Composition: Thin Film Resistance: 1.24 kΩ Power Rating: 125 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Case / Package: 2012 Alternative Parts (Cross-Reference): RN73C2A1K24BTDF; ERA6ARB132V; 1676222-3; ERA-6ARB1131V; RN73C2A1K21BTDF; ERA-6AEB1241VERA6ARB 1241V; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Compliant Case Code (Imperial): 0805 Voltage Rating (DC): 100 V REACH SVHC: No SVHC

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057532-ERA-6ARB1241V
Packaging: Cut Tape
Voltage Rating: 100 V
Mounting: SMD (SMT)
Tolerance: 0.1 %
Temperature Coefficient: 10 ppm/°C
Composition: Thin Film
Resistance: 1.24 kΩ
Power Rating: 125 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Case / Package: 2012
Alternative Parts (Cross-Reference): RN73C2A1K24BTDF; ERA6ARB132V; 1676222-3; ERA-6ARB1131V; RN73C2A1K21BTDF; ERA-6AEB1241VERA6ARB1241V;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Case Code (Imperial): 0805
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC

Buy Now
SMD 8W Resistor - 52-ERA-6ARB1241V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6ARB1241V
SMD 8W Resistor 52-ERA-6ARB1241V
RES SMD 1.24K OHM 0.1% 1/8W 0805 Product overview: ERA-6ARB1241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB1241V can be used for catalog matching and distributor lookup.

RES SMD 1.24K OHM 0.1% 1/8W 0805 Product overview: ERA-6ARB1241V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6ARB1241V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 84X2976 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
84X2976
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 84X2976
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.24 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 1.24 kohm, 125 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057532-ERA-6ARB1241V 52-ERA-6ARB1241V 84X2976
Product Name Chip Resistor - Surface Mount - ERA-6ARB1241V SMD 8W Resistor Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 1.24 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0805 (2012 Metric) Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms 1240 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573282 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 220 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details