RES, 1K2, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 50W0827 | 57AK0874 |
| Product Name | Res, 1K2, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805 |
| Resistance Range | 1200 ohms |