Panasonic Res, 1K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic ERA-6ARB112V

Description
RES, 1K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 1K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0825 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0825
Res, 1K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0825
RES, 1K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K1, 0.1%, 0.125W, METAL FILM, 0805; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W0825
Product Name Res, 1K1, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 1100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details