The 0805 Thin Film Chip Resistor, part number 50W0813, from Panasonic is designed for high reliability applications. It operates within a temperature range of -55 °C to +155 °C and is rated for a power of 0.125 W at 85 °C. This resistor features a low temperature coefficient of resistance (TCR) of ±10 to ±100 ppm/°C and offers resistance tolerances of ±0.05%, ±0.1%, and ±0.25%. It is compliant with RoHS standards and meets reference standards such as IEC 60115-8 and AEC-Q200, making it suitable for automotive and other high-reliability applications. The resistor is packaged in a 0805 size, with dimensions of 2.00 mm x 1.25 mm, and is available in various resistance values ranging from 10 Ω to 1 MΩ.
0805 Thin film chip resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W0813 |
| Product Name | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |