Panasonic Chip Resistor - Surface Mount - ERA-6APB471V ERA-6APB471V

Description
Manufacturer: Panasonic Win Source Part Number: 870798-ERA-6APB471V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6APB471V, P470AZCT, P470AZDKR, ERA-6APB471P, P470AZTR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870798-ERA-6APB471V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6APB471V, P470AZCT, P470AZDKR, ERA-6APB471P, P470AZTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6APB471V
870798-ERA-6APB471V
Chip Resistor - Surface Mount - ERA-6APB471V 870798-ERA-6APB471V
Manufacturer: Panasonic Win Source Part Number: 870798-ERA-6APB471V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6APB471V, P470AZCT, P470AZDKR, ERA-6APB471P, P470AZTR

Manufacturer: Panasonic
Win Source Part Number: 870798-ERA-6APB471V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA6APB471V, P470AZCT, P470AZDKR, ERA-6APB471P, P470AZTR

Buy Now Datasheet
SMD 470 OHM 8W Resistor - 52-ERA-6APB471V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 OHM 8W Resistor
52-ERA-6APB471V
SMD 470 OHM 8W Resistor 52-ERA-6APB471V
RES SMD 470 OHM 0.1% 1/8W 0805 Product overview: ERA-6APB471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6APB471V can be used for catalog matching and distributor lookup.

RES SMD 470 OHM 0.1% 1/8W 0805 Product overview: ERA-6APB471V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6APB471V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic - 50W0810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
50W0810
Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic 50W0810
RES, 47R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 47R, 0.1%, 0.125W, METAL FILM, 0805; Resistance:470ohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870798-ERA-6APB471V 52-ERA-6APB471V 50W0810
Product Name Chip Resistor - Surface Mount - ERA-6APB471V SMD 470 OHM 8W Resistor Res, 47R, 0.1%, 0.125W, Metal Film, 0805; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers