Panasonic Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic ERA-6APB362V

Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic - 55T5640 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
55T5640
Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic 55T5640
Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Metal Film Resistor, AEC-Q200 ERA Series, 3.6 kohm, 125 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5640
Product Name Surface Mount Metal Film Resistor, Aec-Q200 Era Series, 3.6 Kohm, 125 Mw, 0.1%, 100 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details