Panasonic Connectors,Interconnects ERA-6APB153V

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8 nH Unshielded Wirewound Inductor 1.7 A 50mOhm Max 0402 (1005 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8 nH Unshielded Wirewound Inductor 1.7 A 50mOhm Max 0402 (1005 Metric) Package / Case: 8-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Active Resistance (Ohms): 5 Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 8 nH Unshielded Wirewound Inductor 1.7 A 50mOhm Max 0402 (1005 Metric) Package / Case: 8-SMD, No Lead

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Active
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 8 nH Unshielded Wirewound Inductor 1.7 A 50mOhm Max 0402 (1005 Metric)
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS 26P/36P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC 90° Plug (Long) - 150509-L - PIC Wire & Cable
Specs
Geometry Right Angle
View Details