Panasonic SMD 43.2 OHM 8W Resistor ERA-6AHD43R2V

Description
RES SMD 43.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD43R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD43R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 43.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD43R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD43R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 43.2 OHM 8W Resistor - 52-ERA-6AHD43R2V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 43.2 OHM 8W Resistor
52-ERA-6AHD43R2V
SMD 43.2 OHM 8W Resistor 52-ERA-6AHD43R2V
RES SMD 43.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD43R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD43R2V can be used for catalog matching and distributor lookup.

RES SMD 43.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD43R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 43.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 43.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD43R2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AHD43R2V - 1057525-ERA-6AHD43R2V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AHD43R2V
1057525-ERA-6AHD43R2V
Chip Resistor - Surface Mount - ERA-6AHD43R2V 1057525-ERA-6AHD43R2V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057525-ERA-6AHD43R2 V Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 43.2 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): ERA-6AHD390V; RT0805DRE0740R2L; RT0805DRE0747RL; RT0805DRE0747R5L; ERA-6AED470V; ERJ6RED47R0VERA6AHD4 3R2V; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057525-ERA-6AHD43R2V
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 500 µm
Resistance: 43.2 Ω
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): ERA-6AHD390V; RT0805DRE0740R2L; RT0805DRE0747RL; RT0805DRE0747R5L; ERA-6AED470V; ERJ6RED47R0VERA6AHD43R2V;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805

Buy Now
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0899 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0899
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0899
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0788 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0788
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0788
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AHD43R2V 1057525-ERA-6AHD43R2V 31X0899
Product Name SMD 43.2 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AHD43R2V 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 43.2 ohms 43.2 ohms
Operating DC Voltage 100 volts 100 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD335GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details