Panasonic SMD 40.2 OHM 8W Resistor ERA-6AHD40R2V

Description
RES SMD 40.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD40R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD40R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 40.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD40R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD40R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 40.2 OHM 8W Resistor - 52-ERA-6AHD40R2V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 40.2 OHM 8W Resistor
52-ERA-6AHD40R2V
SMD 40.2 OHM 8W Resistor 52-ERA-6AHD40R2V
RES SMD 40.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD40R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD40R2V can be used for catalog matching and distributor lookup.

RES SMD 40.2 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD40R2V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 40.2 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 40.2 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD40R2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AHD40R2V - 1057524-ERA-6AHD40R2V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AHD40R2V
1057524-ERA-6AHD40R2V
Chip Resistor - Surface Mount - ERA-6AHD40R2V 1057524-ERA-6AHD40R2V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057524-ERA-6AHD40R2 V Termination: SMD/SMT Voltage Rating: 100 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 500 µm Weight: 5.499807 mg Resistance: 40.2 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RT0805DRE0740R2L; ERA-6AHD37R4V; ERA-6AHD390V; ERJ6RED39R0V; RT0805DRD0741R2L; RT0805DRD0739RLERA6A HD40R2V; ERA6AHD40R2V.; Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057524-ERA-6AHD40R2V
Termination: SMD/SMT
Voltage Rating: 100 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 500 µm
Weight: 5.499807 mg
Resistance: 40.2 Ω
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RT0805DRE0740R2L; ERA-6AHD37R4V; ERA-6AHD390V; ERJ6RED39R0V; RT0805DRD0741R2L; RT0805DRD0739RLERA6AHD40R2V; ERA6AHD40R2V.;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805

Buy Now
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0896 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0896
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0896
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0785 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0785
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0785
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AHD40R2V 1057524-ERA-6AHD40R2V 31X0896
Product Name SMD 40.2 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AHD40R2V 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 40.2 ohms 40.2 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers