Panasonic Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805; Resistance Panasonic ERA-6AHD37R4V

Description
RES, METAL FILM (THIN FILM), 37R4, 0.5%, 0.125W, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 37R4, 0.5%, 0.125W, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0781 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0781
Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0781
RES, METAL FILM (THIN FILM), 37R4, 0.5%, 0.125W, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 37R4, 0.5%, 0.125W, 0805; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0892
Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0892
RES, METAL FILM (THIN FILM), 37R4, 0.5%, 0.125W, 0805, REEL; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 37R4, 0.5%, 0.125W, 0805, REEL; Resistance:37.4ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0781 31X0892
Product Name Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 37R4, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 37.4 ohms 37.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details