Panasonic SMD 30 OHM 8W Resistor ERA-6AHD300V

Description
RES SMD 30 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD300V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 30 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD300V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 30 OHM 8W Resistor - 52-ERA-6AHD300V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30 OHM 8W Resistor
52-ERA-6AHD300V
SMD 30 OHM 8W Resistor 52-ERA-6AHD300V
RES SMD 30 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD300V can be used for catalog matching and distributor lookup.

RES SMD 30 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD300V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD300V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057523-ERA-6AHD300V
Resistors - Chip Resistor - Surface Mount 1057523-ERA-6AHD300V
Win Source Part Number: 1057523-ERA-6AHD300V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 30 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805DRE0730RL; ERA-6AHD270V; ERA-6YHD330V; RT0805DRE0733RL; RT0805DRE0727RL; ERJ6RED30R0VERA6AHD3 00V; ERA6AHD300V.; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-6AHD300V-ND,P123 896DKR,P123896TR,ERA 6AHD300V,P123896CT Base Product Number: ERA-6AHD

Win Source Part Number: 1057523-ERA-6AHD300V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805DRE0730RL; ERA-6AHD270V; ERA-6YHD330V; RT0805DRE0733RL; RT0805DRE0727RL; ERJ6RED30R0VERA6AHD300V; ERA6AHD300V.;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-6AHD300V-ND,P123896DKR,P123896TR,ERA6AHD300V,P123896CT
Base Product Number: ERA-6AHD

Buy Now Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0771 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0771
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0771
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0882 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0882
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0882
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AHD300V 1057523-ERA-6AHD300V 50W0771
Product Name SMD 30 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 30 ohms 30 ohms
Power Rating 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers