Panasonic SMD 27 OHM 8W Resistor ERA-6AHD270V

Description
RES SMD 27 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD270V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 27 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD270V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 27 OHM 8W Resistor - 52-ERA-6AHD270V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 27 OHM 8W Resistor
52-ERA-6AHD270V
SMD 27 OHM 8W Resistor 52-ERA-6AHD270V
RES SMD 27 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD270V can be used for catalog matching and distributor lookup.

RES SMD 27 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD270V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD270V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AHD270V
870797-ERA-6AHD270V
Chip Resistor - Surface Mount - ERA-6AHD270V 870797-ERA-6AHD270V
Manufacturer: Panasonic Win Source Part Number: 870797-ERA-6AHD270V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 27 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-6AHD270V-ND, ERA6AHD270V, P123895CT, P123895DKR, P123895TR

Manufacturer: Panasonic
Win Source Part Number: 870797-ERA-6AHD270V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 27 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-6AHD270V-ND, ERA6AHD270V, P123895CT, P123895DKR, P123895TR

Buy Now Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0765 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0765
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0765
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0876 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0876
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0876
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AHD270V 870797-ERA-6AHD270V 50W0765
Product Name SMD 27 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AHD270V 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 27 ohms
Operating DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers