Panasonic SMD 24.3 OHM 8W Resistor ERA-6AHD24R3V

Description
RES SMD 24.3 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD24R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD24R3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24.3 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD24R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD24R3V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24.3 OHM 8W Resistor - 52-ERA-6AHD24R3V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.3 OHM 8W Resistor
52-ERA-6AHD24R3V
SMD 24.3 OHM 8W Resistor 52-ERA-6AHD24R3V
RES SMD 24.3 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD24R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD24R3V can be used for catalog matching and distributor lookup.

RES SMD 24.3 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD24R3V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.3 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.3 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD24R3V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-6AHD24R3V - 1057520-ERA-6AHD24R3V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AHD24R3V
1057520-ERA-6AHD24R3V
Chip Resistor - Surface Mount - ERA-6AHD24R3V 1057520-ERA-6AHD24R3V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1057520-ERA-6AHD24R3 V Termination: SMD/SMT Voltage Rating: 200 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 0.5 % Temperature Coefficient: 50 ppm/°C Composition: Thin Film Height: 500 µm Resistance: 24.3 Ω Power Rating: 125 mW Width: 1.25 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RT0805DRE0724R9L; RT0805DRE0722RL; RT0805DRE0722R1L; ERJ6RED24R0V; ERJ6RED22R0VERA6AHD2 4R3V; ERA6AHD24R3V.; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0805

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1057520-ERA-6AHD24R3V
Termination: SMD/SMT
Voltage Rating: 200 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 0.5 %
Temperature Coefficient: 50 ppm/°C
Composition: Thin Film
Height: 500 µm
Resistance: 24.3 Ω
Power Rating: 125 mW
Width: 1.25 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RT0805DRE0724R9L; RT0805DRE0722RL; RT0805DRE0722R1L; ERJ6RED24R0V; ERJ6RED22R0VERA6AHD24R3V; ERA6AHD24R3V.;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0805

Buy Now
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0758 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0758
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0758
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0869 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0869
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0869
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-6AHD24R3V 1057520-ERA-6AHD24R3V 50W0758
Product Name SMD 24.3 OHM 8W Resistor Chip Resistor - Surface Mount - ERA-6AHD24R3V 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD) 0805
Resistance Range 24.3 ohms 24.3 ohms
Operating DC Voltage 100 volts 200 volts
Operating AC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers