Panasonic Chip Resistor - Surface Mount - ERA-6AHD110V ERA-6AHD110V

Description
Manufacturer: Panasonic Win Source Part Number: 870793-ERA-6AHD110V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 11 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AHD110V, P123887DKR, ERA-6AHD110V-ND, P123887TR, P123887CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870793-ERA-6AHD110V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 11 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AHD110V, P123887DKR, ERA-6AHD110V-ND, P123887TR, P123887CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-6AHD110V
870793-ERA-6AHD110V
Chip Resistor - Surface Mount - ERA-6AHD110V 870793-ERA-6AHD110V
Manufacturer: Panasonic Win Source Part Number: 870793-ERA-6AHD110V Series: ERA-6A Operating Temperature Range: -55°C ~ 155°C Features: 11 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AHD110V, P123887DKR, ERA-6AHD110V-ND, P123887TR, P123887CT

Manufacturer: Panasonic
Win Source Part Number: 870793-ERA-6AHD110V
Series: ERA-6A
Operating Temperature Range: -55°C ~ 155°C
Features: 11 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thin Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA6AHD110V, P123887DKR, ERA-6AHD110V-ND, P123887TR, P123887CT

Buy Now Datasheet
SMD 11 OHM 8W Resistor - 52-ERA-6AHD110V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11 OHM 8W Resistor
52-ERA-6AHD110V
SMD 11 OHM 8W Resistor 52-ERA-6AHD110V
RES SMD 11 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD110V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD110V can be used for catalog matching and distributor lookup.

RES SMD 11 OHM 0.5% 1/8W 0805 Product overview: ERA-6AHD110V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AHD110V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0724 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0724
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0724
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0835 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0835
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0835
0805 Thin film chip resistor RoHS Compliant: Yes

0805 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870793-ERA-6AHD110V 52-ERA-6AHD110V 50W0724
Product Name Chip Resistor - Surface Mount - ERA-6AHD110V SMD 11 OHM 8W Resistor 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0805 (2012 Metric) 0805
Resistance Range 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623696-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details