Panasonic Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805; Resistance Panasonic ERA-6AHD10R7V

Description
RES, METAL FILM (THIN FILM), 10R7, 0.5%, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 10R7, 0.5%, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0719 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0719
Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0719
RES, METAL FILM (THIN FILM), 10R7, 0.5%, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10R7, 0.5%, 0.125W, 0805; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0830
Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0830
RES, METAL FILM (THIN FILM), 10R7, 0.5%, 0.125W, 0805, REEL; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10R7, 0.5%, 0.125W, 0805, REEL; Resistance:10.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0719 31X0830
Product Name Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 10R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10.7 ohms 10.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details