Panasonic Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AED9093V

Description
RES, METAL FILM (THIN FILM), 909K, 0.5%, 0.125W, 0805, REEL; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 909K, 0.5%, 0.125W, 0805, REEL; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0807 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0807
Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0807
RES, METAL FILM (THIN FILM), 909K, 0.5%, 0.125W, 0805, REEL; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 909K, 0.5%, 0.125W, 0805, REEL; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0696 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0696
Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0696
RES, METAL FILM (THIN FILM), 909K, 0.5%, 0.125W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 909K, 0.5%, 0.125W, 0805; Resistance:909kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0807 50W0696
Product Name Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 909K, 0.5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 909000 ohms 909000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details