Panasonic PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805 ERA-6AED78R7V

Description
PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805
Description
PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805

Suppliers

Company
Product
Description
Supplier Links
PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805 - 590-ERA-6AED78R7V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805
590-ERA-6AED78R7V
PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805 590-ERA-6AED78R7V
PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805

PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805

Supplier's Site
Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0657 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0657
Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0657
RES, METAL FILM (THIN FILM), 78R7, 0.5%, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 78R7, 0.5%, 0.125W, 0805; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0768
Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0768
RES, METAL FILM (THIN FILM), 78R7, 0.5%, 0.125W, 0805, REEL; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 78R7, 0.5%, 0.125W, 0805, REEL; Resistance:78.7ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-6AED78R7V 50W0657 31X0768
Product Name PANASONIC ELECTRONIC COMPONENTS ERA-6AED78R7V RES, THIN FILM, 78R7, 0.5%, 0.125W, 0805 Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 78R7, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 78.7 ohms 78.7 ohms 78.7 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details