Panasonic Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AED752V

Description
RES, METAL FILM (THIN FILM), 7K5, 0.5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 7K5, 0.5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0760 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0760
Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0760
RES, METAL FILM (THIN FILM), 7K5, 0.5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K5, 0.5%, 0.125W, 0805, REEL; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0649 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0649
Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0649
RES, METAL FILM (THIN FILM), 7K5, 0.5%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 7K5, 0.5%, 0.125W, 0805; Resistance:7.5kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0760 50W0649
Product Name Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 7K5, 0.5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 7500 ohms 7500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details