Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AED750V

Description
Win Source Part Number: 1057517-ERA-6AED750V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AED680V; ERA-6AED820V; RT0805DRD0775RL; RT0805DRD0768RL; RT0805DRD0768R1L; ERJ6RED68R0VERA6AED7 50V; ERA6AED750V.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AED750V,ERA-6AED 750V-ND,P123873TR,P1 23873CT,P123873DKR Base Product Number: ERA-6AED
Request a Quote Datasheet
Description
Win Source Part Number: 1057517-ERA-6AED750V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AED680V; ERA-6AED820V; RT0805DRD0775RL; RT0805DRD0768RL; RT0805DRD0768R1L; ERJ6RED68R0VERA6AED7 50V; ERA6AED750V.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AED750V,ERA-6AED 750V-ND,P123873TR,P1 23873CT,P123873DKR Base Product Number: ERA-6AED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057517-ERA-6AED750V
Resistors - Chip Resistor - Surface Mount 1057517-ERA-6AED750V
Win Source Part Number: 1057517-ERA-6AED750V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 75 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AED680V; ERA-6AED820V; RT0805DRD0775RL; RT0805DRD0768RL; RT0805DRD0768R1L; ERJ6RED68R0VERA6AED7 50V; ERA6AED750V.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AED750V,ERA-6AED 750V-ND,P123873TR,P1 23873CT,P123873DKR Base Product Number: ERA-6AED

Win Source Part Number: 1057517-ERA-6AED750V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 75 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6AED680V; ERA-6AED820V; RT0805DRD0775RL; RT0805DRD0768RL; RT0805DRD0768R1L; ERJ6RED68R0VERA6AED750V; ERA6AED750V.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA6AED750V,ERA-6AED750V-ND,P123873TR,P123873CT,P123873DKR
Base Product Number: ERA-6AED

Buy Now Datasheet
SMD 75 OHM 8W Resistor - 52-ERA-6AED750V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 75 OHM 8W Resistor
52-ERA-6AED750V
SMD 75 OHM 8W Resistor 52-ERA-6AED750V
RES SMD 75 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED750V can be used for catalog matching and distributor lookup.

RES SMD 75 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED750V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED750V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-6AED750V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AED750V
Resistors - Chip Resistor - Surface Mount ERA-6AED750V
RES SMD 75 OHM 0.5% 1/8W 0805

RES SMD 75 OHM 0.5% 1/8W 0805

Supplier's Site
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0647 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0647
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0647
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 31X0758 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
31X0758
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 31X0758
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1057517-ERA-6AED750V 52-ERA-6AED750V ERA-6AED750V 50W0647
Product Name Resistors - Chip Resistor - Surface Mount SMD 75 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount 0805 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details