Panasonic 0805 Thin Film Chip Resistor Rohs Compliant Panasonic ERA-6AED681V

Description
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet
Description
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0805 Thin Film Chip Resistor Rohs Compliant Panasonic - 50W0624 - Newark, An Avnet Company
Chicago, IL, United States
0805 Thin Film Chip Resistor Rohs Compliant Panasonic
50W0624
0805 Thin Film Chip Resistor Rohs Compliant Panasonic 50W0624
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res, 68R, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic - 31X0735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic
31X0735
Res, 68R, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic 31X0735
RES, 68R, 0.5%, 0.125W, METAL FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 68R, 0.5%, 0.125W, METAL FILM, 0805; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0624 31X0735
Product Name 0805 Thin Film Chip Resistor Rohs Compliant Panasonic Res, 68R, 0.5%, 0.125W, Metal Film, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details