Panasonic SMD 649 OHM 8W Resistor ERA-6AED6490V

Description
RES SMD 649 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED6490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED6490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 649 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED6490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED6490V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 649 OHM 8W Resistor - 52-ERA-6AED6490V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 649 OHM 8W Resistor
52-ERA-6AED6490V
SMD 649 OHM 8W Resistor 52-ERA-6AED6490V
RES SMD 649 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED6490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED6490V can be used for catalog matching and distributor lookup.

RES SMD 649 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED6490V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 649 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 649 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED6490V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057515-ERA-6AED6490V
Resistors - Chip Resistor - Surface Mount 1057515-ERA-6AED6490V
Win Source Part Number: 1057515-ERA-6AED6490 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 649 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): RT0805FRE07649RL; ERJ6RBD6800V; ERJ6RBD5900V; RT0805DRE07634RL; RT0805FRD07665RL; ERJ-6ENF6490VERA6AED 6490V; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P649BNCT,P649BNDKR,P 649BNTR,ERA6AED6490V Base Product Number: ERA-6AED

Win Source Part Number: 1057515-ERA-6AED6490V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 649 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805FRE07649RL; ERJ6RBD6800V; ERJ6RBD5900V; RT0805DRE07634RL; RT0805FRD07665RL; ERJ-6ENF6490VERA6AED6490V;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P649BNCT,P649BNDKR,P649BNTR,ERA6AED6490V
Base Product Number: ERA-6AED

Buy Now Datasheet
Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0613 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0613
Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0613
RES, METAL FILM (THIN FILM), 649R, 0.5%, 0.125W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 649R, 0.5%, 0.125W, 0805; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0724 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0724
Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0724
RES, METAL FILM (THIN FILM), 649R, 0.5%, 0.125W, 0805, REEL; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 649R, 0.5%, 0.125W, 0805, REEL; Resistance:649ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AED6490V 1057515-ERA-6AED6490V 50W0613 31X0724
Product Name SMD 649 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 649R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details