Panasonic Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805; Resistance Panasonic ERA-6AED5622V

Description
RES, METAL FILM (THIN FILM), 56K2, 0.5%, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 56K2, 0.5%, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0578
Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0578
RES, METAL FILM (THIN FILM), 56K2, 0.5%, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56K2, 0.5%, 0.125W, 0805; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0689 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0689
Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0689
RES, METAL FILM (THIN FILM), 56K2, 0.5%, 0.125W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 56K2, 0.5%, 0.125W, 0805, REEL; Resistance:56.2kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0578 31X0689
Product Name Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 56K2, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 56200 ohms 56200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers