Panasonic Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AED4753V

Description
RES, METAL FILM (THIN FILM), 475K, 0.5%, 0.125W, 0805, REEL; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 475K, 0.5%, 0.125W, 0805, REEL; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 97W7126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
97W7126
Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 97W7126
RES, METAL FILM (THIN FILM), 475K, 0.5%, 0.125W, 0805, REEL; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 475K, 0.5%, 0.125W, 0805, REEL; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0536 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0536
Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0536
RES, METAL FILM (THIN FILM), 475K, 0.5%, 0.125W, 0805; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 475K, 0.5%, 0.125W, 0805; Resistance:475kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-6AED4753V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-6AED4753V
Resistors - Chip Resistor - Surface Mount ERA-6AED4753V
RES SMD 475K OHM 0.5% 1/8W 0805

RES SMD 475K OHM 0.5% 1/8W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 97W7126 50W0536 ERA-6AED4753V
Product Name Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 475K, 0.5%, 0.125W, 0805; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 475000 ohms 475000 ohms 475000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details