The 0805 Thin Film Chip Resistor (part number 31X0641) from Panasonic is designed for high reliability and stability under varying environmental conditions, rated for operation between -55°C and +155°C. It features a power rating of 0.125 W and is compliant with AEC-Q200 standards, making it suitable for automotive applications. The resistor offers low resistance tolerance and a temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring high accuracy and performance with low current noise. It is RoHS compliant, indicating it meets environmental regulations regarding hazardous substances. The product is available in various resistance values and packaging methods, facilitating integration into diverse electronic designs.
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 50W0529 |
| Product Name | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |