RES SMD 43.2K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED4322V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED4322V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057548-ERA-6AED4322
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 43.2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6AED393V; RT0805DRD0739KL; RT0805DRD0747KL; RT0805DRD0747K5L; ERJ6RBD4302V; ERJ6RBD3902VERA6AED4
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P43.2KBNCT,P43.2KBND
Base Product Number: ERA-6AED
RES, METAL FILM (THIN FILM), 43K2, 0.5%, 0.125W, 0805; Resistance:43.2kohm;
RES, METAL FILM (THIN FILM), 43K2, 0.5%, 0.125W, 0805, REEL; Resistance:43.2kohm;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-6AED4322V | 1057548-ERA-6AED4322V | 50W0511 | 31X0623 |
| Product Name | SMD 8W Resistor | Resistors - Chip Resistor - Surface Mount | Res, Metal Film (Thin Film), 43K2, 0.5%, 0.125W, 0805; Resistance Panasonic | Res, Metal Film (Thin Film), 43K2, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 43200 ohms | 43200 ohms | 43200 ohms | 43200 ohms |
| Power Rating | 0.1250 watts | 0.1250 watts | 0.1250 watts | 0.1250 watts |
| Operating DC Voltage | 100 volts | 100 volts |