Panasonic Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805; Resistance Panasonic ERA-6AED4221V

Description
RES, METAL FILM (THIN FILM), 4K22, 0.5%, 0.125W, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 4K22, 0.5%, 0.125W, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0504 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0504
Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0504
RES, METAL FILM (THIN FILM), 4K22, 0.5%, 0.125W, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K22, 0.5%, 0.125W, 0805; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0616
Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0616
RES, METAL FILM (THIN FILM), 4K22, 0.5%, 0.125W, 0805, REEL; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 4K22, 0.5%, 0.125W, 0805, REEL; Resistance:4.22kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0504 31X0616
Product Name Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 4K22, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 4220 ohms 4220 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722151 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers