Panasonic SMD 8W Resistor ERA-6AED363V

Description
RES SMD 36K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED363V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 36K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED363V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AED363V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AED363V
SMD 8W Resistor 52-ERA-6AED363V
RES SMD 36K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED363V can be used for catalog matching and distributor lookup.

RES SMD 36K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED363V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED363V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057547-ERA-6AED363V
Resistors - Chip Resistor - Surface Mount 1057547-ERA-6AED363V
Win Source Part Number: 1057547-ERA-6AED363V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 36 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-PB6D3602V; ERJ6RBD3902V; ERJ6RBD3302V; RT0805DRE0733K2L; RT0805DRE0739K2L; RT0805DRE0736K5LERA6 AED363V; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P36KBNTR,P36KBNCT,P3 6KBNDKR,ERA6AED363V Base Product Number: ERA-6AED

Win Source Part Number: 1057547-ERA-6AED363V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 36 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-PB6D3602V; ERJ6RBD3902V; ERJ6RBD3302V; RT0805DRE0733K2L; RT0805DRE0739K2L; RT0805DRE0736K5LERA6AED363V;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P36KBNTR,P36KBNCT,P36KBNDKR,ERA6AED363V
Base Product Number: ERA-6AED

Buy Now Datasheet
Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0473 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0473
Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0473
RES, METAL FILM (THIN FILM), 36K, 0.5%, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36K, 0.5%, 0.125W, 0805; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0585
Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0585
RES, METAL FILM (THIN FILM), 36K, 0.5%, 0.125W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 36K, 0.5%, 0.125W, 0805, REEL; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AED363V 1057547-ERA-6AED363V 50W0473 31X0585
Product Name SMD 8W Resistor Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 36K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 36000 ohms 36000 ohms 36000 ohms 36000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers