RES SMD 360 OHM 0.5% 1/8W 0805 Product overview: ERA-6AED361V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 360 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 360 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED361V can be used for catalog matching and distributor lookup.
Win Source Part Number: 1057513-ERA-6AED361V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 360 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): RT0805DRD07360RL; ERJ6RBD3600V; ERJ6RBD3900V; ERJ6RBD3300V; RT0805DRD07330RLERA6
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA6AED361V
Base Product Number: ERA-6AED
0805 Thin film chip resistor RoHS Compliant: Yes
0805 Thin film chip resistor RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 52-ERA-6AED361V | 1057513-ERA-6AED361V | 50W0471 |
| Product Name | SMD 360 OHM 8W Resistor | Resistors - Chip Resistor - Surface Mount | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Technology / Construction | Thin Film | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805 (2012 Metric) | 0805 | |
| Resistance Range | 360 ohms | 360 ohms | |
| Operating DC Voltage | 100 volts | ||
| Operating AC Voltage | 100 volts |