The 0805 Thin Film Chip Resistor (part number 50W0457) from Panasonic is designed for high reliability and performance in various applications. It features a power rating of 0.125 W and operates within a temperature range of -55 °C to +155 °C. This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications, and is RoHS compliant. It offers low resistance tolerance and a low temperature coefficient of resistance (TCR) of ±10 ppm/°C, ensuring high accuracy and stability. The construction includes a protective coating over a high reliability metal film on an alumina substrate. The resistor is available in various resistance values and packaging methods, including pressed and punched carrier taping. It is important to adhere to specified derating curves and handling precautions to maintain performance and reliability.
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
0805 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 31X0569 |
| Product Name | 0805 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |