RES, METAL FILM (THIN FILM), 3K3, 0.5%, 0.125W, 0805, REEL; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 3K3, 0.5%, 0.125W, 0805; Resistance:3.3kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
RES 3.3K OHM 0.5% 1/8W 0805
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 31X0564 | 50W0452 | ERA-6AED332V |
| Product Name | Res, Metal Film (Thin Film), 3K3, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Metal Film (Thin Film), 3K3, 0.5%, 0.125W, 0805; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] | |
| Resistance Range | 3300 ohms | 3300 ohms | 3300 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |