Panasonic Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AED273V

Description
RES, METAL FILM (THIN FILM), 27K, 0.5%, 0.125W, 0805, REEL; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 27K, 0.5%, 0.125W, 0805, REEL; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0525 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0525
Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0525
RES, METAL FILM (THIN FILM), 27K, 0.5%, 0.125W, 0805, REEL; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.5%, 0.125W, 0805, REEL; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0413 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0413
Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0413
RES, METAL FILM (THIN FILM), 27K, 0.5%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.5%, 0.125W, 0805; Resistance:27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0525 50W0413
Product Name Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 27K, 0.5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 27000 ohms 27000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details