Panasonic Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AED2370V

Description
RES, METAL FILM (THIN FILM), 237R, 0.5%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 237R, 0.5%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0495 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0495
Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0495
RES, METAL FILM (THIN FILM), 237R, 0.5%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 237R, 0.5%, 0.125W, 0805, REEL; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0383 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0383
Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0383
RES, METAL FILM (THIN FILM), 237R, 0.5%, 0.125W, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 237R, 0.5%, 0.125W, 0805; Resistance:237ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0495 50W0383
Product Name Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 237R, 0.5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 237 ohms 237 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details