Panasonic Res, Metal Film (Thin Film), 200 Ohm, 0.5%, 0.125W; Resistance Panasonic ERA-6AED201V.

Description
RES, METAL FILM (THIN FILM), 200 OHM, 0.5%, 0.125W; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 200 OHM, 0.5%, 0.125W; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 200 Ohm, 0.5%, 0.125W; Resistance Panasonic - 27AC4847 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 200 Ohm, 0.5%, 0.125W; Resistance Panasonic
27AC4847
Res, Metal Film (Thin Film), 200 Ohm, 0.5%, 0.125W; Resistance Panasonic 27AC4847
RES, METAL FILM (THIN FILM), 200 OHM, 0.5%, 0.125W; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 200 OHM, 0.5%, 0.125W; Resistance:200ohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AC4847
Product Name Res, Metal Film (Thin Film), 200 Ohm, 0.5%, 0.125W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details