RES, METAL FILM (THIN FILM), 178K, 0.5%, 0.125W, 0805, REEL; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 178K, 0.5%, 0.125W, 0805; Resistance:178kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 31X0442 | 50W0330 |
| Product Name | Res, Metal Film (Thin Film), 178K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic | Res, Metal Film (Thin Film), 178K, 0.5%, 0.125W, 0805; Resistance Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] | 0805; 0805 [2012 Metric] |
| Resistance Range | 178000 ohms | 178000 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |