Panasonic SMD 8W Resistor ERA-6AED1543V

Description
RES SMD 154K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED1543V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED1543V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 154K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED1543V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED1543V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 8W Resistor - 52-ERA-6AED1543V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 8W Resistor
52-ERA-6AED1543V
SMD 8W Resistor 52-ERA-6AED1543V
RES SMD 154K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED1543V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED1543V can be used for catalog matching and distributor lookup.

RES SMD 154K OHM 0.5% 1/8W 0805 Product overview: ERA-6AED1543V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6AED1543V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1054587-ERA-6AED1543V
Resistors - Chip Resistor - Surface Mount 1054587-ERA-6AED1543V
Win Source Part Number: 1054587-ERA-6AED1543 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.5% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 154 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 1614734-1; RT0805DRD07150KL; RT0805DRD07160KL; RT0805DRD07154KL; ERJ-PB6D1543V; ERJ6RED1603V; ERJ-PB6D1583VERA6AED 1543V; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA6AED1543V,P154KBN DKR,P154KBNTR,P154KB NCT Base Product Number: ERA-6AED

Win Source Part Number: 1054587-ERA-6AED1543V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.5%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 154 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 1614734-1; RT0805DRD07150KL; RT0805DRD07160KL; RT0805DRD07154KL; ERJ-PB6D1543V; ERJ6RED1603V; ERJ-PB6D1583VERA6AED1543V;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA6AED1543V,P154KBNDKR,P154KBNTR,P154KBNCT
Base Product Number: ERA-6AED

Buy Now Datasheet
PANASONIC ELECTRONIC COMPONENTS ERA-6AED1543V RES, THIN FILM, 154K, 0.5%, 0.125W, 0805 - 590-ERA-6AED1543V - Utmel Electronic Limited
Hong Kong, China
PANASONIC ELECTRONIC COMPONENTS ERA-6AED1543V RES, THIN FILM, 154K, 0.5%, 0.125W, 0805
590-ERA-6AED1543V
PANASONIC ELECTRONIC COMPONENTS ERA-6AED1543V RES, THIN FILM, 154K, 0.5%, 0.125W, 0805 590-ERA-6AED1543V
PANASONIC ELECTRONIC COMPONENTS ERA-6AED1543V RES, THIN FILM, 154K, 0.5%, 0.125W, 0805

PANASONIC ELECTRONIC COMPONENTS ERA-6AED1543V RES, THIN FILM, 154K, 0.5%, 0.125W, 0805

Supplier's Site
Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0414 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0414
Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0414
RES, METAL FILM (THIN FILM), 154K, 0.5%, 0.125W, 0805, REEL; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 154K, 0.5%, 0.125W, 0805, REEL; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0302 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0302
Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0302
RES, METAL FILM (THIN FILM), 154K, 0.5%, 0.125W, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 154K, 0.5%, 0.125W, 0805; Resistance:154kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-ERA-6AED1543V 1054587-ERA-6AED1543V 590-ERA-6AED1543V 31X0414 50W0302
Product Name SMD 8W Resistor Resistors - Chip Resistor - Surface Mount PANASONIC ELECTRONIC COMPONENTS ERA-6AED1543V RES, THIN FILM, 154K, 0.5%, 0.125W, 0805 Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 154K, 0.5%, 0.125W, 0805; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); Surface Mount 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 154000 ohms 154000 ohms 154000 ohms 154000 ohms 154000 ohms
Power Rating 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts 0.1250 watts
Operating DC Voltage 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data