Panasonic Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805; Resistance Panasonic ERA-6AED134V

Description
RES, METAL FILM (THIN FILM), 130K, 0.5%, 0.125W, 0805; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 130K, 0.5%, 0.125W, 0805; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0278 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0278
Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0278
RES, METAL FILM (THIN FILM), 130K, 0.5%, 0.125W, 0805; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130K, 0.5%, 0.125W, 0805; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0390
Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0390
RES, METAL FILM (THIN FILM), 130K, 0.5%, 0.125W, 0805, REEL; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130K, 0.5%, 0.125W, 0805, REEL; Resistance:130kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0278 31X0390
Product Name Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805; Resistance Panasonic Res, Metal Film (Thin Film), 130K, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 130000 ohms 130000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details