Panasonic Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic ERA-6AED1271V

Description
RES, METAL FILM (THIN FILM), 1K27, 0.5%, 0.125W, 0805, REEL; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K27, 0.5%, 0.125W, 0805, REEL; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic - 31X0380 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic
31X0380
Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic 31X0380
RES, METAL FILM (THIN FILM), 1K27, 0.5%, 0.125W, 0805, REEL; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K27, 0.5%, 0.125W, 0805, REEL; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805; Resistance Panasonic - 50W0268 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805; Resistance Panasonic
50W0268
Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805; Resistance Panasonic 50W0268
RES, METAL FILM (THIN FILM), 1K27, 0.5%, 0.125W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K27, 0.5%, 0.125W, 0805; Resistance:1.27kohm; Resistance Tolerance:± 0.5%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 31X0380 50W0268
Product Name Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 1K27, 0.5%, 0.125W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 1270 ohms 1270 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details