Panasonic Resistors - Chip Resistor - Surface Mount ERA-6AEB9763V

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326726-ERA-6AEB9763 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 976 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AEB9763V,P976KDA DKR,P976KDACT,ERA-6A EB9763V-ND,ERA-6AEB9 763P,P976KDATR,Q8307 975A Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326726-ERA-6AEB9763 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 976 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AEB9763V,P976KDA DKR,P976KDACT,ERA-6A EB9763V-ND,ERA-6AEB9 763P,P976KDATR,Q8307 975A Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1326726-ERA-6AEB9763V is a surface mount chip resistor designed for high reliability applications. It features a thin film composition and is compliant with AEC-Q200 standards, making it suitable for automotive use. The resistor has a power rating of 0.125W (1/8W) and operates within a temperature range of -55°C to +155°C. It offers a resistance value of 976 kOhms with a tolerance of ±0.1% and a temperature coefficient of ±25ppm/°C. The component is packaged in a standard reel of 5,000 units and is RoHS compliant. Its dimensions are 2.00mm x 1.25mm (0805 metric size), making it suitable for compact circuit designs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1326726-ERA-6AEB9763V is a surface mount chip resistor designed for high reliability applications. It features a thin film composition and is compliant with AEC-Q200 standards, making it suitable for automotive use. The resistor has a power rating of 0.125W (1/8W) and operates within a temperature range of -55°C to +155°C. It offers a resistance value of 976 kOhms with a tolerance of ±0.1% and a temperature coefficient of ±25ppm/°C. The component is packaged in a standard reel of 5,000 units and is RoHS compliant. Its dimensions are 2.00mm x 1.25mm (0805 metric size), making it suitable for compact circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1326726-ERA-6AEB9763V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326726-ERA-6AEB9763V
Resistors - Chip Resistor - Surface Mount 1326726-ERA-6AEB9763V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326726-ERA-6AEB9763 V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 976 kOhms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA6AEB9763V,P976KDA DKR,P976KDACT,ERA-6A EB9763V-ND,ERA-6AEB9 763P,P976KDATR,Q8307 975A Base Product Number: ERA-6AEB RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326726-ERA-6AEB9763V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 976 kOhms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA6AEB9763V,P976KDADKR,P976KDACT,ERA-6AEB9763V-ND,ERA-6AEB9763P,P976KDATR,Q8307975A
Base Product Number: ERA-6AEB
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, 976K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic - 55W9940 - Newark, An Avnet Company
Chicago, IL, United States
Res, 976K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic
55W9940
Res, 976K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic 55W9940
RES, 976K, 0.1%, 0.125W, METAL FILM/0805; Resistance:976kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 976K, 0.1%, 0.125W, METAL FILM/0805; Resistance:976kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0857 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0857
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0857
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1326726-ERA-6AEB9763V 55W9940 57AK0857
Product Name Resistors - Chip Resistor - Surface Mount Res, 976K, 0.1%, 0.125W, Metal Film/0805; Resistance Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Resistance Range 976000 ohms 976000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD914JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details