Panasonic Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic ERA-6AEB9533V

Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Description
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip size 0805, has a power rating of 1/8W and a tolerance of 0.1%. It is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55°C to +155°C. The resistor features a low temperature coefficient of resistance and low current noise, ensuring high accuracy and performance. It is compliant with AEC-Q200 (except for the ERA1A series) and RoHS standards. The product is suitable for applications requiring precise resistance values and is packaged for easy integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The Thin Film Resistor, chip size 0805, has a power rating of 1/8W and a tolerance of 0.1%. It is designed for high reliability, maintaining stability under high temperature and humidity conditions, with a category temperature range of -55°C to +155°C. The resistor features a low temperature coefficient of resistance and low current noise, ensuring high accuracy and performance. It is compliant with AEC-Q200 (except for the ERA1A series) and RoHS standards. The product is suitable for applications requiring precise resistance values and is packaged for easy integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 57AK0853 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
57AK0853
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 57AK0853
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic - 55W9937 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
55W9937
Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic 55W9937
THIN FILM RESISTOR,CHIP,0805,1 /8W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0805,1/8W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57AK0853
Product Name Thin Film Resistor,chip,0805,1/8W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details